Panasonic Discrete Semiconductor Products 2SC3936-B

Description
Manufacturer: Panasonic Win Source Part Number: 156108-2SC3936-B Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3936 Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 156108-2SC3936-B Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3936 Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156108-2SC3936-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156108-2SC3936-B
Discrete Semiconductor Products 156108-2SC3936-B
Manufacturer: Panasonic Win Source Part Number: 156108-2SC3936-B Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3936 Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 156108-2SC3936-B
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC3936
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 0.03A Bipolar Transistor
283-2SC3936-B
20V 0.03A Bipolar Transistor 283-2SC3936-B
Trans GP BJT NPN 20V 0.03A 3-Pin SMini3-G1 Product overview: 2SC3936-B from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3936-B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.03A 3-Pin SMini3-G1 Product overview: 2SC3936-B from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3936-B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156108-2SC3936-B 283-2SC3936-B
Product Name Discrete Semiconductor Products 20V 0.03A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC858CE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details