Manufacturer: Panasonic
Win Source Part Number: 855181-2SC3935GQL
Features: Bipolar (BJT) Transistor 10 V 50 mA 150 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SC3935
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: 2SC3935GQLDKR, 2SC3935GQLTR, 2SC3935GQLCT
RF TRANS NPN 10V 0.05A SMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 855181-2SC3935GQL | 2SC3935GQL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3935GQL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |