Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106343-2SC393400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 12dB
Frequency - Transition: 4.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.5dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 40 @ 10mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 4.5GHZ SMINI3 Product overview: 2SC393400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC393400L can be used for catalog matching and distributor lookup.
RF TRANS NPN 12V 4.5GHZ SMINI3
RF TRANS NPN 12V 4.5GHZ SMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106343-2SC393400L | 283-2SC393400L | 2SC393400L | 2SC393400L |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC393400L | 12V 4.5GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SMini3-G1 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 12 volts | 12 volts | 12 volts | |
| Noise Figure | 1.3 dB | 1.3 to 2.5 dB |