Panasonic 20V 1.6GHZ Bipolar Transistor 2SC3932GSL

Description
RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC3932GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3932GSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC3932GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3932GSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.6GHZ Bipolar Transistor
283-2SC3932GSL
20V 1.6GHZ Bipolar Transistor 283-2SC3932GSL
RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC3932GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3932GSL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC3932GSL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3932GSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC3932GSL - 100623-2SC3932GSL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3932GSL
100623-2SC3932GSL
TRANSISTORS - RF Transistors (BJT) - 2SC3932GSL 100623-2SC3932GSL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100623-2SC3932GSL Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 1.6GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 25 @ 2mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100623-2SC3932GSL
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB
Frequency - Transition: 1.6GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 25 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3932GSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3932GSL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3932GSL
RF TRANS NPN 20V 1.6GHZ SMINI3

RF TRANS NPN 20V 1.6GHZ SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC3932GSL 100623-2SC3932GSL 2SC3932GSL
Product Name 20V 1.6GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC3932GSL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 50 milliamps
VCEO 20 volts 20 volts
PD 150 milliwatts
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data