Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 2SC39320SL

Description
Win Source Part Number: 1037115-2SC39320SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 50mA Gain: 20dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V Frequency - Transition: 1.6GHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SC39320SLTR,2SC3932 0SLCT,2SC39320SLDKR Base Product Number: 2SC3932 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037115-2SC39320SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 50mA Gain: 20dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V Frequency - Transition: 1.6GHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SC39320SLTR,2SC3932 0SLCT,2SC39320SLDKR Base Product Number: 2SC3932 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1037115-2SC39320SL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1037115-2SC39320SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1037115-2SC39320SL
Win Source Part Number: 1037115-2SC39320SL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 50mA Gain: 20dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V Frequency - Transition: 1.6GHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: 2SC39320SLTR,2SC3932 0SLCT,2SC39320SLDKR Base Product Number: 2SC3932 Product Status: Obsolete

Win Source Part Number: 1037115-2SC39320SL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 50mA
Gain: 20dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2mA, 10V
Frequency - Transition: 1.6GHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SMini3-G1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: 2SC39320SLTR,2SC39320SLCT,2SC39320SLDKR
Base Product Number: 2SC3932
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 1.6GHZ Bipolar Transistor
283-2SC39320SL
20V 1.6GHZ Bipolar Transistor 283-2SC39320SL
RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC39320SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39320SL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 1.6GHZ SMINI3 Product overview: 2SC39320SL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.6GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.6GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39320SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39320SL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39320SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39320SL
RF TRANS NPN 20V 1.6GHZ SMINI3

RF TRANS NPN 20V 1.6GHZ SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037115-2SC39320SL 283-2SC39320SL 2SC39320SL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 20V 1.6GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data