Panasonic TRANSISTORS - RF Transistors (BJT) - 2SC3931GCL 2SC3931GCL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004398-2SC3931GCL Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004398-2SC3931GCL Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC3931GCL - 1004398-2SC3931GCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC3931GCL
1004398-2SC3931GCL
TRANSISTORS - RF Transistors (BJT) - 2SC3931GCL 1004398-2SC3931GCL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004398-2SC3931GCL Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-F2 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004398-2SC3931GCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-F2
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 65 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 650MHZ Bipolar Transistor
283-2SC3931GCL
20V 650MHZ Bipolar Transistor 283-2SC3931GCL
RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC3931GCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3931GCL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC3931GCL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3931GCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3931GCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3931GCL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3931GCL
RF TRANS NPN 20V 650MHZ SMINI3

RF TRANS NPN 20V 650MHZ SMINI3

Supplier's Site
Bipolar RF Transistors - 2SC3931GCL - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC3931GCL
Bipolar RF Transistors 2SC3931GCL
RF TRANS NPN 20V 650MHZ SMINI3

RF TRANS NPN 20V 650MHZ SMINI3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004398-2SC3931GCL 283-2SC3931GCL 2SC3931GCL 2SC3931GCL
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC3931GCL 20V 650MHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN; NPN NPN; NPN
Package Type SOT3; SMini3-F2 SC-85
IC(max) 15 milliamps 15 milliamps
VCEO 20 volts 20 volts 20 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data