Panasonic 20V 650MHZ Bipolar Transistor 2SC39310CL

Description
RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC39310CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39310CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC39310CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39310CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 650MHZ Bipolar Transistor
283-2SC39310CL
20V 650MHZ Bipolar Transistor 283-2SC39310CL
RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC39310CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39310CL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 650MHZ SMINI3 Product overview: 2SC39310CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 650MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC39310CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC39310CL - 115185-2SC39310CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC39310CL
115185-2SC39310CL
TRANSISTORS - RF Transistors (BJT) - 2SC39310CL 115185-2SC39310CL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115185-2SC39310CL Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 650MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 65 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115185-2SC39310CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 65 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39310CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39310CL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39310CL
RF TRANS NPN 20V 650MHZ SMINI3

RF TRANS NPN 20V 650MHZ SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC39310CL 115185-2SC39310CL 2SC39310CL
Product Name 20V 650MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC39310CL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SMini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 20 volts 20 volts
Noise Figure 3.3 dB
Unlock Full Specs
to access all available technical data