Manufacturer: Panasonic Electronic Components
Win Source Part Number: 13872-2SC3930-C(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.8dB to 4dB @ 5MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
TRANS NPN 20VCEO 30MA S-MINI 3P Product overview: 2SC3930-C(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3930-C(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 13872-2SC3930-C(TX) | 283-2SC3930-C(TX) |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC3930-C(TX) | 30MA Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; SMini3-G1 | Reel - TR |
| Packing Method | Reel - TR |