Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC3929ASL

Description
Win Source Part Number: 1037113-2SC3929ASL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 50 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 260 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SD2345JSL; DTC114EKAT146; DTA114EKAT146; DTC114EETL; DSC2A01T0L; MMBTH10RG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC3929ASLCT,2SC3929 ASLTR,2SC3929ASLDKR, 2SC3929ACTSLCT Base Product Number: 2SC3929 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037113-2SC3929ASL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 50 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 260 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SD2345JSL; DTC114EKAT146; DTA114EKAT146; DTC114EETL; DSC2A01T0L; MMBTH10RG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC3929ASLCT,2SC3929 ASLTR,2SC3929ASLDKR, 2SC3929ACTSLCT Base Product Number: 2SC3929 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037113-2SC3929ASL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037113-2SC3929ASL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037113-2SC3929ASL
Win Source Part Number: 1037113-2SC3929ASL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 50 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 260 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SMini3-G1 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SD2345JSL; DTC114EKAT146; DTA114EKAT146; DTC114EETL; DSC2A01T0L; MMBTH10RG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: 2SC3929ASLCT,2SC3929 ASLTR,2SC3929ASLDKR, 2SC3929ACTSLCT Base Product Number: 2SC3929 Product Status: Obsolete

Win Source Part Number: 1037113-2SC3929ASL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 55 V
Current - Collector (Ic) (Max): 50 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 260 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SMini3-G1
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SD2345JSL; DTC114EKAT146; DTA114EKAT146; DTC114EETL; DSC2A01T0L; MMBTH10RG;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: 2SC3929ASLCT,2SC3929ASLTR,2SC3929ASLDKR,2SC3929ACTSLCT
Base Product Number: 2SC3929
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
55V 0.05A Bipolar Transistor
276-2SC3929ASL
55V 0.05A Bipolar Transistor 276-2SC3929ASL
TRANS NPN 55V 0.05A SMINI3 Product overview: 2SC3929ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3929ASL can be used for catalog matching and distributor lookup.

TRANS NPN 55V 0.05A SMINI3 Product overview: 2SC3929ASL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 55V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3929ASL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3929ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3929ASL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3929ASL
TRANS NPN 55V 0.05A SMINI3

TRANS NPN 55V 0.05A SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1037113-2SC3929ASL 276-2SC3929ASL 2SC3929ASL
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 55V 0.05A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Tape & Reel (TR)
IC(max) 50 milliamps 50 milliamps
Power Gain 260 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data