Panasonic 35V 0.05A Bipolar Transistor 2SC39290RL

Description
TRANS NPN 35V 0.05A SMINI-3 Product overview: 2SC39290RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39290RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 35V 0.05A SMINI-3 Product overview: 2SC39290RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39290RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.05A Bipolar Transistor
276-2SC39290RL
35V 0.05A Bipolar Transistor 276-2SC39290RL
TRANS NPN 35V 0.05A SMINI-3 Product overview: 2SC39290RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39290RL can be used for catalog matching and distributor lookup.

TRANS NPN 35V 0.05A SMINI-3 Product overview: 2SC39290RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC39290RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC39290RL - 109440-2SC39290RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC39290RL
109440-2SC39290RL
TRANSISTORS - Transistors (BJT) - Single - 2SC39290RL 109440-2SC39290RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109440-2SC39290RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 600mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 180 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109440-2SC39290RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 600mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 180 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC39290RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC39290RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC39290RL
TRANS NPN 35V 0.05A SMINI3

TRANS NPN 35V 0.05A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC39290RL 109440-2SC39290RL 2SC39290RL
Product Name 35V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC39290RL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 50 milliamps 50 milliamps
VCEO 35 volts 35 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data