Panasonic 10V 0.08A Bipolar Transistor 2SC382900L

Description
RF TRANS NPN 10V 0.08A MINI3 Product overview: 2SC382900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC382900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 10V 0.08A MINI3 Product overview: 2SC382900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC382900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.08A Bipolar Transistor
283-2SC382900L
10V 0.08A Bipolar Transistor 283-2SC382900L
RF TRANS NPN 10V 0.08A MINI3 Product overview: 2SC382900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC382900L can be used for catalog matching and distributor lookup.

RF TRANS NPN 10V 0.08A MINI3 Product overview: 2SC382900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.08A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.08A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC382900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC382900L - 114525-2SC382900L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC382900L
114525-2SC382900L
TRANSISTORS - Transistors (BJT) - Single - 2SC382900L 114525-2SC382900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114525-2SC382900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 50 @ 20mA, 8V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114525-2SC382900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 20mA, 8V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC382900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC382900L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC382900L
RF TRANS NPN 10V 0.08A MINI3

RF TRANS NPN 10V 0.08A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC382900L 114525-2SC382900L 2SC382900L
Product Name 10V 0.08A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC382900L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; Mini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 10 volts 10 volts
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data