Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037103-2SC3795A
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SC3795A2 SC 3795 A;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 500 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037103-2SC3795A |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC3795A |