Panasonic 40V 0.1A Bipolar Transistor 2SC37570RL

Description
TRANS NPN 40V 0.1A MINI-3P Product overview: 2SC37570RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC37570RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.1A MINI-3P Product overview: 2SC37570RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC37570RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2SC37570RL
40V 0.1A Bipolar Transistor 276-2SC37570RL
TRANS NPN 40V 0.1A MINI-3P Product overview: 2SC37570RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC37570RL can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.1A MINI-3P Product overview: 2SC37570RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC37570RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC37570RL - 108903-2SC37570RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC37570RL
108903-2SC37570RL
TRANSISTORS - Transistors (BJT) - Single - 2SC37570RL 108903-2SC37570RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 108903-2SC37570RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 90 @ 10mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 108903-2SC37570RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 90 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC37570RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC37570RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC37570RL
TRANS NPN 40V 0.1A MINI3

TRANS NPN 40V 0.1A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC37570RL 108903-2SC37570RL 2SC37570RL
Product Name 40V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC37570RL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data