Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075473-2SC3757-R(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 90 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 0.1A MINI-3P Product overview: 2SC3757-R(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3757-R(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 075473-2SC3757-R(TX) | 276-2SC3757-R(TX) |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3757-R(TX) | 40V 0.1A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |