Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004387-2SC370400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 20mA, 8V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
RF TRANS NPN 10V 0.08A MINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1004387-2SC370400L | 2SC370400L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC370400L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |