Panasonic 0.15A 50V Bipolar Transistor 2SC3611

Description
Power Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-126, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-126B-A1, 3 PIN Product overview: 2SC3611 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3611 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-126, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-126B-A1, 3 PIN Product overview: 2SC3611 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3611 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15A 50V Bipolar Transistor
276-2SC3611
0.15A 50V Bipolar Transistor 276-2SC3611
Power Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-126, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-126B-A1, 3 PIN Product overview: 2SC3611 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3611 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-126, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-126B-A1, 3 PIN Product overview: 2SC3611 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 976898-2SC3611 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
976898-2SC3611
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 976898-2SC3611
Win Source Part Number: 976898-2SC3611 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 4 W Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 150 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 15mA, 150mA Current - Collector Cutoff (Max): 10µA DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 5V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126B-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SC3611-NDR,Q4494427 Base Product Number: 2SC361 Product Status: Obsolete

Win Source Part Number: 976898-2SC3611
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 4 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 15mA, 150mA
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 5V
Frequency - Transition: 300MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126B-A1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: 2SC3611-NDR,Q4494427
Base Product Number: 2SC361
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3611 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3611
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3611
TRANS NPN 50V 0.15A TO126B-A1

TRANS NPN 50V 0.15A TO126B-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3611 976898-2SC3611 2SC3611
Product Name 0.15A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
IC(max) 150 milliamps 150 milliamps
Power Gain 20 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697405P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details