Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004378-2SC3507
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 6MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TOP-3F-A1
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 1.5V @ 600mA, 3A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 6 @ 3A, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS NPN 800V 5A TOP-3F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1004378-2SC3507 | 2SC3507 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3507 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |