Panasonic 2SC3142-3-TB-E

Description
NPN Epitaxial Planar Silicon Transistor For High-Frequency General-Purpose Amplifier Applications
Request a Quote
Description
NPN Epitaxial Planar Silicon Transistor For High-Frequency General-Purpose Amplifier Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN epitaxial planar silicon transistor for high-frequency general-purpose amplifier applications, in a compact package with dimensions 5.0 × 5.1 × 1.9 mm. Features a collector-to-base voltage rating of 25 V, collector-to-emitter voltage of 20 V, and maximum collector current of 30 mA. Power dissipation is 150 mW with a junction temperature limit of 125°C. Gain-bandwidth product is 750 MHz typical, feedback capacitance is 0.6 pF typical, and noise figure is 2.2 dB at 100 MHz. HFE is classified in ranks with the -3 variant covering 60 to 120. Complies with RoHS. Applications exclude high-reliability systems such as life-support or aircraft controls.

Datasheet Summary
Powered by GS/AI

NPN epitaxial planar silicon transistor for high-frequency general-purpose amplifier applications, in a compact package with dimensions 5.0 × 5.1 × 1.9 mm. Features a collector-to-base voltage rating of 25 V, collector-to-emitter voltage of 20 V, and maximum collector current of 30 mA. Power dissipation is 150 mW with a junction temperature limit of 125°C. Gain-bandwidth product is 750 MHz typical, feedback capacitance is 0.6 pF typical, and noise figure is 2.2 dB at 100 MHz. HFE is classified in ranks with the -3 variant covering 60 to 120. Complies with RoHS. Applications exclude high-reliability systems such as life-support or aircraft controls.

Suppliers

Company
Product
Description
Supplier Links
 - 2SC3142-3-TB-E - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor For High-Frequency General-Purpose Amplifier Applications

NPN Epitaxial Planar Silicon Transistor For High-Frequency General-Purpose Amplifier Applications

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SC3142-3-TB-E
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers