Panasonic 10V 0.05A Bipolar Transistor 2SC3130Q

Description
Trans GP BJT NPN 10V 0.05A 3-Pin Mini3-G1 Product overview: 2SC3130Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3130Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 10V 0.05A 3-Pin Mini3-G1 Product overview: 2SC3130Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3130Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.05A Bipolar Transistor
276-2SC3130Q
10V 0.05A Bipolar Transistor 276-2SC3130Q
Trans GP BJT NPN 10V 0.05A 3-Pin Mini3-G1 Product overview: 2SC3130Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3130Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 10V 0.05A 3-Pin Mini3-G1 Product overview: 2SC3130Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3130Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155646-2SC3130Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155646-2SC3130Q
Discrete Semiconductor Products 155646-2SC3130Q
Manufacturer: Panasonic Win Source Part Number: 155646-2SC3130Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3130Q Alternative Parts (Cross-Reference): 2SC3838KT146P; 2SC3838KN; 2SC3838KP; 2SC3838KT146N; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 155646-2SC3130Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3130Q
Alternative Parts (Cross-Reference): 2SC3838KT146P; 2SC3838KN; 2SC3838KP; 2SC3838KT146N;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3130Q 155646-2SC3130Q
Product Name 10V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC817-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers