Panasonic 10V 0.05A Bipolar Transistor 2SC31300QL

Description
TRANS NPN 10V 0.05A MINI-3 Product overview: 2SC31300QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC31300QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 10V 0.05A MINI-3 Product overview: 2SC31300QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC31300QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
10V 0.05A Bipolar Transistor
283-2SC31300QL
10V 0.05A Bipolar Transistor 283-2SC31300QL
TRANS NPN 10V 0.05A MINI-3 Product overview: 2SC31300QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC31300QL can be used for catalog matching and distributor lookup.

TRANS NPN 10V 0.05A MINI-3 Product overview: 2SC31300QL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC31300QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC31300QL - 114524-2SC31300QL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC31300QL
114524-2SC31300QL
TRANSISTORS - Transistors (BJT) - Single - 2SC31300QL 114524-2SC31300QL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114524-2SC31300QL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 110 @ 5mA, 4V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114524-2SC31300QL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 110 @ 5mA, 4V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC31300QL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC31300QL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC31300QL
RF TRANS NPN 10V 0.05A MINI3

RF TRANS NPN 10V 0.05A MINI3

Supplier's Site
TRANS NPN 10V 0.05A MINI-3 - 590-2SC31300QL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 10V 0.05A MINI-3
590-2SC31300QL
TRANS NPN 10V 0.05A MINI-3 590-2SC31300QL
TRANS NPN 10V 0.05A MINI-3

TRANS NPN 10V 0.05A MINI-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 283-2SC31300QL 114524-2SC31300QL 2SC31300QL 590-2SC31300QL
Product Name 10V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC31300QL Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 10V 0.05A MINI-3
IC(max) 50 milliamps
VCEO 10 volts 10 volts
PD 150 milliwatts
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data