NPN silicon transistor for high-voltage audio frequency amplifier applications, in a TO-92 package with dimensions of 5.0 mm height, 4.0 mm body width, and 1.3 mm lead spacing. Features a collector-to-emitter
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC3114S |
| Polarity | NPN |