The 2SC3063 is a silicon NPN bipolar transistor designed for TV video output amplification, housed in a TO-126B-A1 package with dimensions of 8.0 mm length, 5.0 mm width, and 3.2 mm height. It has a collector-emitter voltage rating of 300 V, a collector current rating of 100 mA, and a peak collector current of 200 mA. The device dissipates up to 1.2 W and operates within a junction temperature range of -55°C to +150°C. It features a forward current transfer ratio of 50 to 250, a collector-emitter saturation voltage of 1.5 V, and a transition frequency of 70 to 140 MHz. The collector output capacitance is 2.4 pF. The part is RoHS compliant and requires no insulation plate for heat sink mounting.
Power Bipolar Transistor, 0.1A I(C), 300V V(BR)CEO, 1-Element, NPN, Silicon, TO-126, Plastic/Epoxy, 3 Pin, ROHS COMPLIANT, TO-126B-A1, 3 PIN Product overview: 2SC3063 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3063 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SC3063 |
| Product Name | 0.1A 300V Bipolar Transistor |
| IC(max) | 100 milliamps |