Panasonic 20V 230MHZ Bipolar Transistor 2SC27780CL

Description
RF TRANS NPN 20V 230MHZ MINI3-G1 Product overview: 2SC27780CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC27780CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 230MHZ MINI3-G1 Product overview: 2SC27780CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC27780CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 230MHZ Bipolar Transistor
283-2SC27780CL
20V 230MHZ Bipolar Transistor 283-2SC27780CL
RF TRANS NPN 20V 230MHZ MINI3-G1 Product overview: 2SC27780CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC27780CL can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 230MHZ MINI3-G1 Product overview: 2SC27780CL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 230MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC27780CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC27780CL - 129518-2SC27780CL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC27780CL
129518-2SC27780CL
TRANSISTORS - RF Transistors (BJT) - 2SC27780CL 129518-2SC27780CL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 129518-2SC27780CL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 230MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 110 @ 1mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 129518-2SC27780CL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 230MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 110 @ 1mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC27780CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC27780CL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC27780CL
RF TRANS NPN 20V 230MHZ MINI3-G1

RF TRANS NPN 20V 230MHZ MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC27780CL 129518-2SC27780CL 2SC27780CL
Product Name 20V 230MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC27780CL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 30 milliamps
VCEO 20 volts 20 volts
PD 200 milliwatts
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data