Panasonic 0.03A 20V Bipolar Transistor 2SC2778

Description
Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-236, MINI3-G1, SC-59, 3 PIN Product overview: 2SC2778 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2778 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-236, MINI3-G1, SC-59, 3 PIN Product overview: 2SC2778 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2778 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.03A 20V Bipolar Transistor
283-2SC2778
0.03A 20V Bipolar Transistor 283-2SC2778
Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-236, MINI3-G1, SC-59, 3 PIN Product overview: 2SC2778 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2778 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.03A I(C), 20V V(BR)CEO, 1-Element, NPN, Silicon, TO-236, MINI3-G1, SC-59, 3 PIN Product overview: 2SC2778 from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC2778 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC2778 - 1125282-2SC2778 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC2778
1125282-2SC2778
TRANSISTORS - RF Transistors (BJT) - 2SC2778 1125282-2SC2778
Manufacturer: Panasonic Win Source Part Number: 1125282-2SC2778 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Alternative Parts (Cross-Reference): BFS19; 2SC2295B; 2SC2778C; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1125282-2SC2778
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): BFS19; 2SC2295B; 2SC2778C;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-2SC2778 1125282-2SC2778
Product Name 0.03A 20V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC2778
Package Type SOT3
Unlock Full Specs
to access all available technical data