Panasonic 35V 0.05A Bipolar Transistor 2SC24050RL

Description
TRANS NPN 35V 0.05A MINI-3P Product overview: 2SC24050RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC24050RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 35V 0.05A MINI-3P Product overview: 2SC24050RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC24050RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.05A Bipolar Transistor
276-2SC24050RL
35V 0.05A Bipolar Transistor 276-2SC24050RL
TRANS NPN 35V 0.05A MINI-3P Product overview: 2SC24050RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC24050RL can be used for catalog matching and distributor lookup.

TRANS NPN 35V 0.05A MINI-3P Product overview: 2SC24050RL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC24050RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC24050RL - 102056-2SC24050RL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC24050RL
102056-2SC24050RL
TRANSISTORS - Transistors (BJT) - Single - 2SC24050RL 102056-2SC24050RL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102056-2SC24050RL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 600mV @ 10mA, 100mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 180 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102056-2SC24050RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 600mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 180 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC24050RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC24050RL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC24050RL
TRANS NPN 35V 0.05A MINI3

TRANS NPN 35V 0.05A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC24050RL 102056-2SC24050RL 2SC24050RL
Product Name 35V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC24050RL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 50 milliamps 50 milliamps
VCEO 35 volts 35 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR116WH6327XTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details