Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762551-2SC19530S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 70MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126B-A1
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 3mA, 30mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 130 @ 10mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
TRANS NPN 150V 0.05A TO126B-A1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762551-2SC19530S | 2SC19530S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC19530S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |