Manufacturer: Panasonic Electronic Components
Win Source Part Number: 12741-2SC1573A-Q
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92L-A1
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1.2V @ 5mA, 50mA
Collector Cut-off Current(Max): 2μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
TRANS NPN 300V 0.07A TO-92L Product overview: 2SC1573A-Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1573A-Q can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 12741-2SC1573A-Q | 276-2SC1573A-Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC1573A-Q | 300V 0.07A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |