Panasonic 200V 0.07A Bipolar Transistor 2SC15730Q

Description
TRANS NPN 200V 0.07A TO-92L Product overview: 2SC15730Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC15730Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 200V 0.07A TO-92L Product overview: 2SC15730Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC15730Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 0.07A Bipolar Transistor
276-2SC15730Q
200V 0.07A Bipolar Transistor 276-2SC15730Q
TRANS NPN 200V 0.07A TO-92L Product overview: 2SC15730Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC15730Q can be used for catalog matching and distributor lookup.

TRANS NPN 200V 0.07A TO-92L Product overview: 2SC15730Q from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC15730Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC15730Q - 1004329-2SC15730Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC15730Q
1004329-2SC15730Q
TRANSISTORS - Transistors (BJT) - Single - 2SC15730Q 1004329-2SC15730Q
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004329-2SC15730Q Packaging: Bulk Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92L-A1 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 1.2V @ 5mA, 50mA Collector Cut-off Current(Max): 2μA (ICBO) Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004329-2SC15730Q
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92L-A1
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1.2V @ 5mA, 50mA
Collector Cut-off Current(Max): 2μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC15730Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC15730Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC15730Q
TRANS NPN 200V 0.07A TO92L-A1

TRANS NPN 200V 0.07A TO92L-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC15730Q 1004329-2SC15730Q 2SC15730Q
Product Name 200V 0.07A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC15730Q Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 70 milliamps 70 milliamps
VCEO 200 volts 200 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data