Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004327-2SC14730RA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92B-B1
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1.2V @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 5mA, 10V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS NPN 200V 0.07A TO92-B1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1004327-2SC14730RA | 2SC14730RA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC14730RA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |