Panasonic 200V 0.07A Bipolar Transistor 2SC1473-R

Description
Trans GP BJT NPN 200V 0.07A 3-Pin TO-92-B1 Product overview: 2SC1473-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1473-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 200V 0.07A 3-Pin TO-92-B1 Product overview: 2SC1473-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1473-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 0.07A Bipolar Transistor
276-2SC1473-R
200V 0.07A Bipolar Transistor 276-2SC1473-R
Trans GP BJT NPN 200V 0.07A 3-Pin TO-92-B1 Product overview: 2SC1473-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1473-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 200V 0.07A 3-Pin TO-92-B1 Product overview: 2SC1473-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1473-R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC1473-R - 12737-2SC1473-R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1473-R
12737-2SC1473-R
TRANSISTORS - Transistors (BJT) - Single - 2SC1473-R 12737-2SC1473-R
Manufacturer: Panasonic Win Source Part Number: 12737-2SC1473-R Family Name: 2SC1473R Alternative Parts (Cross-Reference): 2SC3478K; 2SC2230A-Y©; 2SC3478; 2SC2230A-Y; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 12737-2SC1473-R
Family Name: 2SC1473R
Alternative Parts (Cross-Reference): 2SC3478K; 2SC2230A-Y©; 2SC3478; 2SC2230A-Y;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1473-R 12737-2SC1473-R
Product Name 200V 0.07A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC1473-R
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data