Panasonic 50V 1A 1000mW Bipolar Transistor 2SC1384-R

Description
Trans GP BJT NPN 50V 1A 1000mW 3-Pin TO-92L-A1 Product overview: 2SC1384-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1384-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 1A 1000mW 3-Pin TO-92L-A1 Product overview: 2SC1384-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1384-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A 1000mW Bipolar Transistor
276-2SC1384-R
50V 1A 1000mW Bipolar Transistor 276-2SC1384-R
Trans GP BJT NPN 50V 1A 1000mW 3-Pin TO-92L-A1 Product overview: 2SC1384-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1384-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 1A 1000mW 3-Pin TO-92L-A1 Product overview: 2SC1384-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1384-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155044-2SC1384-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155044-2SC1384-R
Discrete Semiconductor Products 155044-2SC1384-R
Manufacturer: Panasonic Win Source Part Number: 155044-2SC1384-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1384R Alternative Parts (Cross-Reference): BC337-16 A1; BC337-16 B1G ; BC337-40 B1G ; BC337-40 A1G; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 155044-2SC1384-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1384R
Alternative Parts (Cross-Reference): BC337-16 A1; BC337-16 B1G ; BC337-40 B1G ; BC337-40 A1G;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1384-R 155044-2SC1384-R
Product Name 50V 1A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660630 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
60V 1A Bipolar Transistor - 276-BCP5216H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers