Panasonic 25V 1A Bipolar Transistor 2SC13830S

Description
TRANS NPN 25V 1A TO92L-A1 Product overview: 2SC13830S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13830S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 1A TO92L-A1 Product overview: 2SC13830S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13830S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 1A Bipolar Transistor
276-2SC13830S
25V 1A Bipolar Transistor 276-2SC13830S
TRANS NPN 25V 1A TO92L-A1 Product overview: 2SC13830S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13830S can be used for catalog matching and distributor lookup.

TRANS NPN 25V 1A TO92L-A1 Product overview: 2SC13830S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC13830S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC13830S - 137528-2SC13830S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC13830S
137528-2SC13830S
TRANSISTORS - Transistors (BJT) - Single - 2SC13830S 137528-2SC13830S
Manufacturer: Panasonic Electronic Components Win Source Part Number: 137528-2SC13830S Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92B-B1 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 500mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 137528-2SC13830S
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92B-B1
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 500mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC13830S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC13830S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC13830S
TRANS NPN 25V 1A TO92L-A1

TRANS NPN 25V 1A TO92L-A1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SC13830S 137528-2SC13830S 2SC13830S
Product Name 25V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC13830S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-92; SOT3; TO-92B-B1
Packing Method Bulk Bulk; Bulk
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data