Panasonic 50V 0.5A Bipolar Transistor 2SC1318-R

Description
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1318-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1318-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1318-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1318-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.5A Bipolar Transistor
276-2SC1318-R
50V 0.5A Bipolar Transistor 276-2SC1318-R
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1318-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1318-R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.5A 3-Pin TO-92-B1 Product overview: 2SC1318-R from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1318-R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155039-2SC1318-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155039-2SC1318-R
Discrete Semiconductor Products 155039-2SC1318-R
Manufacturer: Panasonic Win Source Part Number: 155039-2SC1318-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1318R Alternative Parts (Cross-Reference): 2SC1214; 2SC1214-E; Introduction Date: July 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 155039-2SC1318-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1318R
Alternative Parts (Cross-Reference): 2SC1214; 2SC1214-E;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1318-R 155039-2SC1318-R
Product Name 50V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data