Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980311-2SB970Q
Length: 57.15 mm
Height: 12.7 mm
Weight: 4.535924 g
Width: 44.45 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 980311-2SB970Q |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SB970Q |