Panasonic 120V 0.5A Bipolar Transistor 2SB789A-Q(TX)

Description
TRANS PNP 120V 0.5A MINI POWER Product overview: 2SB789A-Q(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB789A-Q(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 120V 0.5A MINI POWER Product overview: 2SB789A-Q(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB789A-Q(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.5A Bipolar Transistor
276-2SB789A-Q(TX)
120V 0.5A Bipolar Transistor 276-2SB789A-Q(TX)
TRANS PNP 120V 0.5A MINI POWER Product overview: 2SB789A-Q(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB789A-Q(TX) can be used for catalog matching and distributor lookup.

TRANS PNP 120V 0.5A MINI POWER Product overview: 2SB789A-Q(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB789A-Q(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB789A-Q(TX) - 075448-2SB789A-Q(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB789A-Q(TX)
075448-2SB789A-Q(TX)
TRANSISTORS - Transistors (BJT) - Single - 2SB789A-Q(TX) 075448-2SB789A-Q(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075448-2SB789A-Q(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 600mV @ 50mA, 500mA Typical Gain (hFE) (Min): 90 @ 150mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075448-2SB789A-Q(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 600mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 90 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB789A-Q(TX) 075448-2SB789A-Q(TX)
Product Name 120V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB789A-Q(TX)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data