Panasonic 25V 0.5A Bipolar Transistor 2SB710-S

Description
TRANS PNP 25V 0.5A MINI 3P Product overview: 2SB710-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB710-S can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 25V 0.5A MINI 3P Product overview: 2SB710-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB710-S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A Bipolar Transistor
276-2SB710-S
25V 0.5A Bipolar Transistor 276-2SB710-S
TRANS PNP 25V 0.5A MINI 3P Product overview: 2SB710-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB710-S can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.5A MINI 3P Product overview: 2SB710-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB710-S can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB710-S - 197505-2SB710-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB710-S
197505-2SB710-S
TRANSISTORS - Transistors (BJT) - Single - 2SB710-S 197505-2SB710-S
Manufacturer: Panasonic Electronic Components Win Source Part Number: 197505-2SB710-S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 197505-2SB710-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB710-S 197505-2SB710-S
Product Name 25V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB710-S
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data