Panasonic 45V 0.1A Bipolar Transistor 2SB709A-S

Description
TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-2SB709A-S
45V 0.1A Bipolar Transistor 276-2SB709A-S
TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S - 075439-2SB709A-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S
075439-2SB709A-S
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S 075439-2SB709A-S
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075439-2SB709A-S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 290 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075439-2SB709A-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 290 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SB709A-S 075439-2SB709A-S
Product Name 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data