Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S(TX) 2SB709A-S(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075440-2SB709A-S(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 290 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075440-2SB709A-S(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 290 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S(TX) - 075440-2SB709A-S(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S(TX)
075440-2SB709A-S(TX)
TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S(TX) 075440-2SB709A-S(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 075440-2SB709A-S(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: Mini3-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 290 @ 2mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 075440-2SB709A-S(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 290 @ 2mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-2SB709A-S(TX)
45V 0.1A Bipolar Transistor 276-2SB709A-S(TX)
TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S(TX) can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A MINI 3P Product overview: 2SB709A-S(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB709A-S(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 075440-2SB709A-S(TX) 276-2SB709A-S(TX)
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB709A-S(TX) 45V 0.1A Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Specs
Package Type AEC-Q101
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
View Details
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details