Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB1722J0L 2SB1722J0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736268-2SB1722J0L Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SSMini3-F1 Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Package: SC-89, SOT-490 Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1μA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2SB1722 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 10V Maximum Power: 125mW
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736268-2SB1722J0L Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SSMini3-F1 Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Package: SC-89, SOT-490 Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1μA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2SB1722 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 10V Maximum Power: 125mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1722J0L - 736268-2SB1722J0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1722J0L
736268-2SB1722J0L
TRANSISTORS - Transistors (BJT) - Single - 2SB1722J0L 736268-2SB1722J0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 736268-2SB1722J0L Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SSMini3-F1 Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Package: SC-89, SOT-490 Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1μA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 2SB1722 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 10V Maximum Power: 125mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 736268-2SB1722J0L
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini3-F1
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Package: SC-89, SOT-490
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1μA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 2SB1722
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 1mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2mA, 10V
Maximum Power: 125mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1722J0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1722J0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1722J0L
TRANS PNP 100V 0.02A SSMINI3

TRANS PNP 100V 0.02A SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 736268-2SB1722J0L 2SB1722J0L
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1722J0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC849CW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
7 suppliers
Single Bipolar Transistors - BC857CWH6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 216345 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details