Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004311-2SB169300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: Mini3-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 25mA, 500mA
Typical Gain (hFE) (Min): 160 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS PNP 20V 0.5A MINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1004311-2SB169300L | 2SB169300L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB169300L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP |