Panasonic 10V 0.5A Bipolar Transistor 2SB167900L

Description
TRANS PNP 10V 0.5A SMINI3 Product overview: 2SB167900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB167900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 10V 0.5A SMINI3 Product overview: 2SB167900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB167900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.5A Bipolar Transistor
276-2SB167900L
10V 0.5A Bipolar Transistor 276-2SB167900L
TRANS PNP 10V 0.5A SMINI3 Product overview: 2SB167900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB167900L can be used for catalog matching and distributor lookup.

TRANS PNP 10V 0.5A SMINI3 Product overview: 2SB167900L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB167900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB167900L - 100180-2SB167900L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB167900L
100180-2SB167900L
TRANSISTORS - Transistors (BJT) - Single - 2SB167900L 100180-2SB167900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100180-2SB167900L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMini3-G1 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 300mV @ 8mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 130 @ 500mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100180-2SB167900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMini3-G1
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 300mV @ 8mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 130 @ 500mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB167900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB167900L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB167900L
TRANS PNP 10V 0.5A SMINI3

TRANS PNP 10V 0.5A SMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB167900L 100180-2SB167900L 2SB167900L
Product Name 10V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB167900L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SMini3-G1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details