Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004308-2SB1623AP
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220D-A1
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 4V @ 20mA, 5A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 4000 @ 3A, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 80V 4A TO220D-A1
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1004308-2SB1623AP | 2SB1623AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1623AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington |