Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB15990QL 2SB15990QL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004307-2SB15990QL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 150mA, 1.5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004307-2SB15990QL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 150mA, 1.5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB15990QL - 1004307-2SB15990QL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB15990QL
1004307-2SB15990QL
TRANSISTORS - Transistors (BJT) - Single - 2SB15990QL 1004307-2SB15990QL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004307-2SB15990QL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F1 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 150mA, 1.5A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004307-2SB15990QL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F1
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 150mA, 1.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB15990QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB15990QL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB15990QL
TRANS PNP 40V 1.5A MINIP3-F1

TRANS PNP 40V 1.5A MINIP3-F1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1004307-2SB15990QL 2SB15990QL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB15990QL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 4845059 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45V 0.1A SOT23 Bipolar Transistor - 276-BC847B-B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2222821P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details