Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023511-2SB1548PQAU
Length: 152.4 mm
Height: 6.35 mm
Weight: 22.679619 g
Width: 101.6 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023511-2SB1548PQAU |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SB1548PQAU |