Panasonic TRANSISTORS - Transistors (BJT) - Single - 2SB1463GRL 2SB1463GRL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005831-2SB1463GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 130 @ 10mA, 5V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005831-2SB1463GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 130 @ 10mA, 5V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1463GRL - 005831-2SB1463GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1463GRL
005831-2SB1463GRL
TRANSISTORS - Transistors (BJT) - Single - 2SB1463GRL 005831-2SB1463GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 005831-2SB1463GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SSMini3-F3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 1V @ 3mA, 30mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 130 @ 10mA, 5V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 005831-2SB1463GRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSMini3-F3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 3mA, 30mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 130 @ 10mA, 5V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 0.05A Bipolar Transistor
276-2SB1463GRL
150V 0.05A Bipolar Transistor 276-2SB1463GRL
TRANS PNP 150V 0.05A SSMINI3 Product overview: 2SB1463GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1463GRL can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.05A SSMINI3 Product overview: 2SB1463GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1463GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SB1463GRL - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1463GRL
Single Bipolar Transistors 2SB1463GRL
TRANS PNP 150V 0.05A SSMINI3

TRANS PNP 150V 0.05A SSMINI3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1463GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1463GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1463GRL
TRANS PNP 150V 0.05A SSMINI3

TRANS PNP 150V 0.05A SSMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005831-2SB1463GRL 276-2SB1463GRL 2SB1463GRL 2SB1463GRL
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1463GRL 150V 0.05A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP; PNP
Package Type SOT3; SSMini3-F3 Tape & Reel (TR) SC-89, SOT-490
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data