Panasonic 50V 2A Bipolar Transistor 2SB1440GRL

Description
TRANS PNP 50V 2A MINI-PWR Product overview: 2SB1440GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1440GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 2A MINI-PWR Product overview: 2SB1440GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1440GRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A Bipolar Transistor
276-2SB1440GRL
50V 2A Bipolar Transistor 276-2SB1440GRL
TRANS PNP 50V 2A MINI-PWR Product overview: 2SB1440GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1440GRL can be used for catalog matching and distributor lookup.

TRANS PNP 50V 2A MINI-PWR Product overview: 2SB1440GRL from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1440GRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1440GRL - 1004300-2SB1440GRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1440GRL
1004300-2SB1440GRL
TRANSISTORS - Transistors (BJT) - Single - 2SB1440GRL 1004300-2SB1440GRL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004300-2SB1440GRL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F2 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004300-2SB1440GRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F2
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1440GRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1440GRL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1440GRL
TRANS PNP 50V 2A MINIP3-F2

TRANS PNP 50V 2A MINIP3-F2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1440GRL 1004300-2SB1440GRL 2SB1440GRL
Product Name 50V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1440GRL Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data