Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762509-2SB14400RL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: 2SB1440
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniP3-F1
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 200mA, 2V
Alternative Parts (Cross-Reference): BCX51-10 BK; 2SA1213-YTE12LC; 2SA1213-Y(TE12L,C,F)
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRANS PNP 50V 2A MINIP3-F1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 762509-2SB14400RL | 2SB14400RL |
| Product Name | Electronic Surplus - 2SB14400RL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |