Panasonic Discrete Semiconductor Products 2SB1440-R

Description
Manufacturer: Panasonic Win Source Part Number: 154689-2SB1440-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1440 Alternative Parts (Cross-Reference): BCX51-10 BK; 2SB1561Q; 2SB1561; BCX51-10; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 154689-2SB1440-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1440 Alternative Parts (Cross-Reference): BCX51-10 BK; 2SB1561Q; 2SB1561; BCX51-10; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154689-2SB1440-R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154689-2SB1440-R
Discrete Semiconductor Products 154689-2SB1440-R
Manufacturer: Panasonic Win Source Part Number: 154689-2SB1440-R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1440 Alternative Parts (Cross-Reference): BCX51-10 BK; 2SB1561Q; 2SB1561; BCX51-10; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 154689-2SB1440-R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1440
Alternative Parts (Cross-Reference): BCX51-10 BK; 2SB1561Q; 2SB1561; BCX51-10;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154689-2SB1440-R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256056-SN74AVCH32T245KR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-8383-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers