Panasonic 80V 3A Bipolar Transistor 2SB1417APA

Description
TRANS PNP 80V 3A MT-4 Product overview: 2SB1417APA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1417APA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 3A MT-4 Product overview: 2SB1417APA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1417APA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 3A Bipolar Transistor
276-2SB1417APA
80V 3A Bipolar Transistor 276-2SB1417APA
TRANS PNP 80V 3A MT-4 Product overview: 2SB1417APA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1417APA can be used for catalog matching and distributor lookup.

TRANS PNP 80V 3A MT-4 Product overview: 2SB1417APA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1417APA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1417APA - 103980-2SB1417APA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1417APA
103980-2SB1417APA
TRANSISTORS - Transistors (BJT) - Single - 2SB1417APA 103980-2SB1417APA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103980-2SB1417APA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MT-4-A1 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 120 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 103980-2SB1417APA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MT-4-A1
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 120 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1417APA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1417APA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1417APA
TRANS PNP 80V 3A MT-4

TRANS PNP 80V 3A MT-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SB1417APA 103980-2SB1417APA 2SB1417APA
Product Name 80V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1417APA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 3000 milliamps 3000 milliamps
VCEO 80 volts 80 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC857SE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details