Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB13980QA

Description
Win Source Part Number: 989251-2SB13980QA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2A, 2V Frequency - Transition: 120MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-2-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB13980QATB-NDR,2SB 1398QTA,2SB1398QTB,2 SB1398-Q(TA),2SB1398 0QATB,2SB1398QCT-ND, 2SB13980QACT,2SB1398 0QACT-NDR,2SB1398QTB -ND,2SB1398QCT Base Product Number: 2SB1398 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 989251-2SB13980QA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2A, 2V Frequency - Transition: 120MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-2-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB13980QATB-NDR,2SB 1398QTA,2SB1398QTB,2 SB1398-Q(TA),2SB1398 0QATB,2SB1398QCT-ND, 2SB13980QACT,2SB1398 0QACT-NDR,2SB1398QTB -ND,2SB1398QCT Base Product Number: 2SB1398 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 989251-2SB13980QA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
989251-2SB13980QA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 989251-2SB13980QA
Win Source Part Number: 989251-2SB13980QA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2A, 2V Frequency - Transition: 120MHz Mounting Type: Through Hole Package / Case: 3-SIP Supplier Device Package: MT-2-A1 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Panasonic Electronic Components Other Names: 2SB13980QATB-NDR,2SB 1398QTA,2SB1398QTB,2 SB1398-Q(TA),2SB1398 0QATB,2SB1398QCT-ND, 2SB13980QACT,2SB1398 0QACT-NDR,2SB1398QTB -ND,2SB1398QCT Base Product Number: 2SB1398 Product Status: Obsolete

Win Source Part Number: 989251-2SB13980QA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2A, 2V
Frequency - Transition: 120MHz
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: MT-2-A1
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Panasonic Electronic Components
Other Names: 2SB13980QATB-NDR,2SB1398QTA,2SB1398QTB,2SB1398-Q(TA),2SB13980QATB,2SB1398QCT-ND,2SB13980QACT,2SB13980QACT-NDR,2SB1398QTB-ND,2SB1398QCT
Base Product Number: 2SB1398
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
25V 5A Bipolar Transistor
276-2SB13980QA
25V 5A Bipolar Transistor 276-2SB13980QA
TRANS PNP 25V 5A MT-2 Product overview: 2SB13980QA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB13980QA can be used for catalog matching and distributor lookup.

TRANS PNP 25V 5A MT-2 Product overview: 2SB13980QA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB13980QA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB13980QA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB13980QA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB13980QA
TRANS PNP 25V 5A MT-2

TRANS PNP 25V 5A MT-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 989251-2SB13980QA 276-2SB13980QA 2SB13980QA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 25V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3 Tape & Box (TB)
IC(max) 5000 milliamps 5000 milliamps
Power Gain 120 dB
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data